EN
  • EN
  • DE

TL16C752BPT

Part No TL16C752BPT
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL 3.3V UART 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.7 V to 3.6 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 054771-TL16C752BPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752BPT CAD Model

Description

The TL16C752BPT is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments, integrating two independent UART channels onto a single chip. Designed for applications that require multiple serial interfaces, this device is ideal for industrial, automotive, and consumer markets where reliable data communication is crucial.

Key Features

  • High Data Throughput: Each UART channel is capable of handling baud rates up to 3 Mbps, enabling fast data transmission for time-sensitive applications.
  • 64-Byte FIFO Buffers: Large FIFOs on transmit and receive lines reduce CPU overhead and improve system efficiency, especially at higher baud rates.
  • Programmable Hardware Flow Control: With support for RTS/CTS and XON/XOFF, the TL16C752BPT can manage data flow effectively, preventing data loss during high-speed communication.
  • Auto-Baud Detection: The device can automatically determine the baud rate of the incoming data stream, simplifying system design and enhancing compatibility.
  • Flexible Operational Modes: The dual UART can operate in 16450, 16550, or 16650 modes, providing versatility and backward compatibility with legacy systems.
  • Low Power Consumption: Enhanced power management features ensure minimal power usage in both active and idle states, making it suitable for battery-operated devices.

Applications

This versatile communication IC is widely used across various applications, such as:

  • Point of Sale (POS) terminals
  • Industrial control systems
  • Factory automation
  • Automotive diagnostics and infotainment systems
  • Networking equipment
  • Telecommunication infrastructure

Package and Quality

The TL16C752BPT is available in a 48-pin LQFP (Low-Profile Quad Flat Package) that offers a compact footprint while ensuring ease of integration into system designs. Texas Instruments ensures high manufacturing standards, providing a reliable and robust component suitable for demanding environments.

With its advanced features and proven performance, the TL16C752BPT from Texas Instruments stands out as a superior choice for designers looking to implement efficient serial communication in their products.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess