EN
  • EN
  • DE

TL16C752DPFBR

Part No TL16C752DPFBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 64 BYTE 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features UART IC Channel
Manufacturer Texas Instruments
Package Reel - TR
Family Name TL16C752
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TL16C752DPFBR-ND, 296-44525-2, 296-44525-1, 296-44525-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847611-TL16C752DPFBR
Ultra Librarian 3D Model Ultra Librarian TL16C752DPFBR CAD Model

Description

The TL16C752DPFBR is a dual UART (Universal Asynchronous Receiver/Transmitter) IC from Texas Instruments, renowned for its high performance and reliability in data communication applications. This integrated circuit is designed to facilitate serial communication by converting data between parallel and serial forms, making it an essential component in a wide array of communication systems.

Key Features

  • Dual Channel: The device includes two independent UART channels, each with its own set of registers and FIFOs, which allows for simultaneous operation of both channels.
  • 64-Byte FIFO: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which helps to reduce the number of interrupts presented to the CPU and improves data throughput.
  • Programmable Baud Rate: The TL16C752DPFBR supports a wide range of baud rates, and the baud rate generator can be programmed to divide the input clock by divisors of 1 to (2^16-1), providing precise control over data transmission speeds.
  • Auto Flow Control: It supports automatic hardware and software flow control, which helps prevent data loss during high-speed communication by controlling the data flow between devices.
  • Enhanced Features: Additional features include sleep mode, modem control, and infrared (IrDA) data communication capabilities for versatile usage.

Applications

The TL16C752DPFBR is ideal for applications that require efficient serial data communication, such as:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Gaming systems
  • Medical equipment

Package and Quality

Encased in a 48-pin LQFP (Low-Profile Quad Flat Package), the TL16C752DPFBR offers a compact footprint suitable for space-constrained applications. Texas Instruments ensures the highest quality standards, and the product is designed to meet industrial temperature range requirements, ensuring reliable performance under varying environmental conditions.

With its robust feature set and Texas Instruments' commitment to quality, the TL16C752DPFBR is a superior choice for designers looking to implement reliable and efficient serial communication in their products.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5817 $50.2353
22+ $4.5798 $100.7556
34+ $4.4367 $150.8478
47+ $4.2936 $201.7992
61+ $4.1505 $253.1805
81+ $3.7211 $301.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess