EN
  • EN
  • DE

TL16CP754CIPMG4

Part No TL16CP754CIPMG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE FIFO 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Features Internal Oscillator
Number of Channels 4, QUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Max) 3Mbps
Supply Voltage - Operating 1.62 V to 5.5 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1107628-TL16CP754CIPMG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16CP754CIPMG4 CAD Model

Description

Product Overview: TL16CP754CIPMG4

The TL16CP754CIPMG4 is a high-performance interface product from Texas Instruments, designed to meet the demanding requirements of communication and industrial applications. It is a quad UART (Universal Asynchronous Receiver/Transmitter) with 64-byte FIFOs, automatic hardware and software flow control, and a versatile feature set that enables a smooth and efficient serial data exchange.

Key Features

  • Quad Channel UART: The device integrates four independent UART channels, each with its own set of registers and FIFOs, which allows for simultaneous communication on four different serial ports.
  • 64-byte FIFO Buffers: Each UART channel is equipped with 64-byte transmit and receive FIFOs, significantly reducing the overhead required to manage serial data communications on the host processor.
  • Automatic Flow Control: The TL16CP754CIPMG4 supports both hardware and software flow control to prevent data loss during high-speed communication.
  • Programmable Baud Rate: The baud rate generator is programmable and supports a wide range of data transmission speeds, making the device suitable for various communication protocols.
  • Modem Interface Support: This product includes modem control capability, allowing for the use of modem handshake signals in applications requiring such functionality.
  • Flexible Serial Interface: The device supports 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bit generation, and even or odd parity, which makes it adaptable to virtually any serial data communication requirement.

Applications

The TL16CP754CIPMG4 is ideal for a variety of applications, including:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Telecommunication systems
  • Complex data acquisition systems

Package and Quality

The device comes in a 64-pin LQFP (Low-profile Quad Flat Package) which offers a compact footprint for space-constrained applications. It is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in critical systems.

With its advanced features and robust design, the TL16CP754CIPMG4 from Texas Instruments is a superior choice for designers looking to implement efficient serial communication in their systems.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess