EN
  • EN
  • DE

TL16CRK514PJM

Part No TL16CRK514PJM
Manufacturer Texas Instruments
Catalog Specialized ICs
Description STD CELL WIRED COMM.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 367779-TL16CRK514PJM
Ultra Librarian 3D Model Ultra Librarian TL16CRK514PJM CAD Model

Description

Introducing the Texas Instruments TL16CRK514PJM

The Texas Instruments TL16CRK514PJM is a cutting-edge integrated circuit designed to provide robust solutions for data communication and processing applications. This product is part of Texas Instruments' renowned line of communication interface ICs, which are known for their reliability, efficiency, and high performance.

Key Features

  • High-Speed Interface: The TL16CRK514PJM is built to handle high-speed data transfers, making it ideal for applications that require rapid communication between devices.
  • Advanced Technology: Utilizing the latest advancements in integrated circuit design, this product ensures low power consumption while maintaining high data integrity.
  • Durability: Texas Instruments products are synonymous with durability, and the TL16CRK514PJM is no exception. It is designed to withstand harsh industrial environments and provide consistent performance over a wide temperature range.
  • Compatibility: This device is designed to be compatible with a wide range of microprocessors and microcontrollers, ensuring easy integration into existing systems.

Applications

The versatility of the TL16CRK514PJM makes it suitable for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • High-speed data logging

Quality and Support

With Texas Instruments' commitment to quality, customers can expect the TL16CRK514PJM to meet strict industry standards for performance and reliability. Additionally, Texas Instruments provides comprehensive technical support and detailed documentation, ensuring that developers have all the resources they need to implement the TL16CRK514PJM into their projects successfully.

Whether you're designing a new communication system or upgrading an existing one, the Texas Instruments TL16CRK514PJM offers an exceptional blend of speed, efficiency, and durability that can help take your applications to the next level.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess