EN
  • EN
  • DE

TL1963A-15DCYT

Part No TL1963A-15DCYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.5A SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1.5A SOT-223-4
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-4
Family Name TL1963
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TL1963A-15DCYT-ND, 296-TL1963A-15DCYTTR, 296-TL1963A-15DCYTDKR, 296-TL1963A-15DCYTCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899746-TL1963A-15DCYT
Ultra Librarian 3D Model Ultra Librarian TL1963A-15DCYT CAD Model

Description

The TL1963A-15DCYT from Texas Instruments is a highly integrated, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output of 1.5V with an impressive dropout voltage and load regulation performance. This component is housed in a compact SOT-223 package, making it suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: This regulator provides a stable 1.5V output, which is ideal for powering sensitive analog and digital circuits that require precise voltage levels.
  • High Efficiency: With a low dropout voltage of typically 340 mV at a 1.5A load, the TL1963A-15DCYT ensures efficient operation, minimizing power loss and heat generation.
  • Load Regulation: Exhibits excellent load regulation characteristics, maintaining a stable output voltage even with varying load conditions.
  • Thermal Performance: The SOT-223 package is designed to enhance thermal performance, ensuring reliable operation under varying temperature conditions.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the load from potential damage due to excessive currents or temperatures.
  • Low Noise: This LDO regulator is optimized for low noise operation, making it suitable for noise-sensitive applications such as audio and RF systems.

Applications

The TL1963A-15DCYT is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Powering microcontrollers and digital signal processors
  • Supplying stable voltage for RF and wireless communication modules
  • Providing power for portable and battery-powered devices
  • Regulating voltage in industrial control systems
  • Ensuring precise voltage supply for medical equipment

Summary

In summary, the TL1963A-15DCYT from Texas Instruments is a reliable and efficient fixed-output voltage regulator that offers excellent performance for a variety of applications. Its low dropout voltage, robust load regulation, and thermal protection make it an ideal choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1883 $50.2596
30+ $3.4366 $103.0980
46+ $3.3292 $153.1432
63+ $3.2218 $202.9734
81+ $3.1144 $252.2664
108+ $2.7922 $301.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess