EN
  • EN
  • DE

TL2217-285PW

Part No TL2217-285PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description FIXED-VOLTAGE REGULATORS FOR SCSI ACTIVE TERMINATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 367800-TL2217-285PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2217-285PW CAD Model

Description

The TL2217-285PW from Texas Instruments is a high-performance, low-dropout voltage regulator designed to provide a fixed output with high accuracy. This precision voltage regulator is ideal for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: The TL2217-285PW provides a steady 2.85V output, which is crucial for maintaining the stability of sensitive electronic circuits.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains its output consistency even when the input voltage is very close to the output voltage, ensuring efficiency and reliability.
  • Current Capacity: It is capable of delivering up to 500mA of continuous output current, making it suitable for a variety of moderate power requirements.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating and potential damage.
  • Output Tolerance: The output voltage is precise, with a tight tolerance, which is essential for critical applications that demand accurate voltage levels.
  • Package: It comes in a robust PowerPAD™ package, which enhances the thermal performance and makes it easy to mount on a printed circuit board.

Applications

The TL2217-285PW voltage regulator's versatility allows it to be integrated into a variety of applications. It is particularly useful in portable devices due to its low power consumption. Additionally, its precision and stability make it an excellent choice for microcontroller power supplies, battery-powered devices, and reference voltage sources.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL2217-285PW is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and stability.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the TL2217-285PW voltage regulator.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0661 $56.2644
9+ $11.5415 $103.8735
14+ $11.1808 $156.5312
19+ $10.8201 $205.5819
24+ $10.4595 $251.0280
32+ $9.3774 $300.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess