EN
  • EN
  • DE

TL2575HV-12IKTTR

Part No TL2575HV-12IKTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 054777-TL2575HV-12IKTTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian TL2575HV-12IKTTR CAD Model

Description

The TL2575HV-12IKTTR from Texas Instruments is a robust and efficient integrated circuit, specifically designed as a simple step-down (buck) voltage regulator that offers a fixed 12V output voltage. This high-performance device is part of the TL2575 series, which is known for its ease of use and minimal external component requirements.

Key Features:

  • Output Voltage: The TL2575HV-12IKTTR provides a fixed output voltage of 12V, which is ideal for a wide range of applications that require a stable and regulated power supply.
  • High Input Voltage Range: With an input voltage range of 4.75V to 60V, this regulator can accommodate higher input voltages, making it suitable for applications with varying input sources.
  • Output Current: It can deliver up to 1A of output current, catering to moderate power demands in various electronic circuits.
  • Thermal Shutdown and Overcurrent Protection: The device includes built-in safety features such as thermal shutdown and overcurrent protection, enhancing its reliability and longevity by preventing damage due to excessive heat or current.
  • High Efficiency: Designed for high-efficiency power conversion, the TL2575HV-12IKTTR reduces power loss and heat generation, thereby improving system performance and energy savings.
  • Adjustable Switching Frequency: The switching frequency of the device is adjustable, allowing designers to optimize the regulator for a balance between efficiency and external component size.
  • Package: It comes in a convenient surface-mount package, specifically the TO-263, which is suitable for automated assembly processes and compact PCB designs.

Applications:

The TL2575HV-12IKTTR is versatile and can be used in a variety of applications. It is particularly well-suited for use in industrial controls, consumer electronics, and telecommunication systems where a reliable and efficient 12V power source is required. Additionally, it can be implemented in battery-powered devices, power supplies, and other electronic products that necessitate a stable and regulated voltage.

With its combination of features, the TL2575HV-12IKTTR from Texas Instruments stands out as a reliable choice for designers looking for a high-performance voltage regulator that simplifies power system design and enhances overall efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5823 $50.1522
35+ $2.9394 $102.8790
53+ $2.8475 $150.9175
73+ $2.7557 $201.1661
94+ $2.6638 $250.3972
126+ $2.3882 $300.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,235 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess