EN
  • EN
  • DE
  • IT

TL2843DRG4-8

Part No TL2843DRG4-8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268146-TL2843DRG4-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TL2843
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL2843DRG4-8 CAD Model

Description

Introducing the TL2843DRG4-8 PWM Controller from Texas Instruments

The TL2843DRG4-8 is a versatile Pulse Width Modulation (PWM) controller integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance component is designed to offer an efficient solution for power supply management in a wide range of applications.

The TL2843DRG4-8 operates at a frequency of up to 500 kHz, which allows for smaller-sized components, reduced power loss, and improved overall efficiency. This makes it an ideal choice for designers looking to create compact and energy-efficient power supply systems. The device features a single-ended output that can be utilized for both isolated and non-isolated power supplies, providing flexibility in design options.

One of the key features of the TL2843DRG4-8 is its programmable soft-start function, which limits inrush current during startup and provides a smooth transition to normal operation. This helps in preventing stress on the power supply components, thereby enhancing system reliability and longevity. Additionally, the device includes an error amplifier, a precision reference voltage, and an oscillator that can be synchronized externally, offering precise control over the power supply parameters.

The TL2843DRG4-8 also incorporates multiple protection features such as under-voltage lockout (UVLO), which ensures that the device operates only when the supply voltage is within an acceptable range. Over-current protection (OCP) is also included, safeguarding the power supply from excessive current draw that could potentially cause damage.

Designed with the end-user in mind, the TL2843DRG4-8 comes in a slim 16-pin SOIC package, making it easy to integrate into a variety of printed circuit boards (PCBs). Whether you are developing power supplies for consumer electronics, industrial systems, or telecommunication infrastructure, the TL2843DRG4-8 provides a reliable and efficient solution for your PWM control needs.

By choosing the TL2843DRG4-8 from Texas Instruments, designers can expect high performance, robust protection features, and the quality assurance of a renowned brand in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5471 $57.4455
250+ $0.4490 $112.2500
390+ $0.4349 $169.6110
535+ $0.4209 $225.1815
690+ $0.4069 $280.7610
925+ $0.3648 $337.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess