EN
  • EN
  • DE

TL2845BDRG4

Part No TL2845BDRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268154-TL2845BDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2845BDRG4 CAD Model

Description

Overview of Texas Instruments TL2845BDRG4

The TL2845BDRG4 is a versatile pulse-width-modulation (PWM) controller from Texas Instruments, designed to offer efficient power management and precise control in a variety of applications. This component is part of the TL284x series and is particularly suited for switch-mode power supplies that require a compact, high-performance solution.

Key Features

  • Adjustable Switching Frequency: The device allows for a flexible switching frequency ranging from 100 kHz to 500 kHz, which can be adjusted to suit specific application requirements, optimizing efficiency and component size.
  • High-Efficiency Operation: With its integrated 1-A peak output current capability, the TL2845BDRG4 ensures efficient driving of the power MOSFET, contributing to a reduction in overall power losses.
  • Voltage Feedforward Compensation: This feature enhances the response of the power supply to input voltage variations, maintaining stable output under varying conditions.
  • Multiple Protection Features: The device includes built-in under-voltage lockout (UVLO), over-current protection, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.
  • Low Startup and Operating Current: The TL2845BDRG4 is designed for low startup current (1 mA typical) and low operating current (10 mA typical), contributing to the overall efficiency of the power supply.

Applications

Thanks to its flexibility and robust feature set, the TL2845BDRG4 is suitable for a wide range of applications, including:

  • DC/DC Converters
  • Off-Line Power Supplies
  • AC/DC Adapters for Consumer Electronics
  • Industrial Power Systems
  • Telecommunication Equipment

Package and Quality

The TL2845BDRG4 is offered in a compact 14-pin SOIC package, making it ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this PWM controller meets rigorous industry standards for reliability and performance.

With its comprehensive set of features and protections, the TL2845BDRG4 from Texas Instruments stands out as a highly reliable and efficient solution for advanced power management in a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2220 $54.9900
100+ $1.0027 $100.2700
155+ $0.9714 $150.5670
215+ $0.9400 $202.1000
280+ $0.9087 $254.4360
370+ $0.8147 $301.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess