EN
  • EN
  • DE

TL317CLPRE3

Part No TL317CLPRE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-TERMINAL ADJUSTABLE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 38V
Output Voltage 1.2V
Output Voltage MAX 32V
Output Current 100mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1268173-TL317CLPRE3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL317
Introduction Date December 01, 2006
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL317CLPRE3 CAD Model

Description

The TL317CLPRE3 is a versatile and reliable adjustable linear voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering a variable output voltage that can be adjusted from 1.25 V to 37 V with the help of external resistors. It is designed to handle a maximum current of 1.5 A, making it suitable for a wide range of applications including power supplies, instrumentation, and consumer electronics.

With its impressive thermal overload protection and safe area compensation, the TL317CLPRE3 ensures stable operation even under varying load conditions and temperature variations. The device features a typical line regulation of 0.01% per V and load regulation of 0.1%, ensuring a consistent output voltage. The TL317CLPRE3 is also equipped with an output current limiting feature, which protects the device and the load from damage in the event of a fault condition.

The TL317CLPRE3 comes in a TO-220 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs. The three-terminal regulator is not only robust but also easy to use, requiring minimal external components to set the desired output voltage.

Key features of the TL317CLPRE3 include:

  • Adjustable output voltage from 1.25 V to 37 V
  • Output current up to 1.5 A
  • Thermal overload protection
  • Current limiting and safe area protection
  • Low quiescent current
  • Typical line regulation of 0.01% per V
  • Typical load regulation of 0.1%

Whether you're designing a custom power supply or looking to add a reliable voltage regulation solution to your electronic project, the TL317CLPRE3 from Texas Instruments is an excellent choice. Its combination of adjustability, protection features, and ease of use make it a go-to regulator for engineers and hobbyists alike.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3266 $51.1852
53+ $1.9091 $101.1823
82+ $1.8494 $151.6508
112+ $1.7897 $200.4464
145+ $1.7301 $250.8645
194+ $1.5511 $300.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess