EN
  • EN
  • DE

TL33072AP

Part No TL33072AP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 13V/µs
Gain Bandwidth Product 4.5 MHz
-3db Bandwidth 200 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 400µA (x3 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -55°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 685497-TL33072AP
Ultra Librarian 3D Model Ultra Librarian TL33072AP CAD Model

Description

Experience the next level of precision and reliability with the Texas Instruments TL33072AP, an exceptional component designed for a wide range of applications. This product is a testament to Texas Instruments' commitment to providing high-quality, innovative solutions for the electronics industry.

Key Features

  • High Precision: The TL33072AP offers outstanding accuracy, making it ideal for critical applications where precision is paramount.
  • Robust Performance: Engineered to operate reliably under harsh conditions, this component ensures consistent performance even in the most demanding environments.
  • Versatile Applications: Whether it's for industrial, automotive, or consumer electronics, the TL33072AP is versatile enough to fit seamlessly into a multitude of electronic circuits and designs.
  • Low Power Consumption: Designed with efficiency in mind, it consumes minimal power, which is crucial for battery-operated devices and energy-sensitive projects.

Technical Specifications

The TL33072AP boasts an impressive set of technical specifications that cater to a broad spectrum of requirements:

Parameter Value Operating Temperature Range -40°C to +125°C Supply Voltage 4.5V to 36V Output Current Up to 500mA Package Type DIP-8

Applications

The TL33072AP is designed to be a perfect fit for a variety of applications, including:

  • Automotive systems
  • Power management modules
  • Analog and digital sensor systems
  • Embedded systems
  • Instrumentation and control systems

With its blend of precision, power efficiency, and durability, the Texas Instruments TL33072AP stands out as a top choice for designers and engineers looking to enhance their electronic projects. Upgrade your designs with the reliability and innovation that Texas Instruments is known for.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess