EN
  • EN
  • DE

TL331BIDBVR

Part No TL331BIDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH VOLTAGE, COST OPTIMIZED, SI / Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 18mA @ 5V
Current - Quiescent (Max) 430µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Base Product Number TL331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TL331BIDBVRTR,296-TL331BIDBVRDKR,296-TL331BIDBVRCT
Standard Package 3,000
Win Source Part Number 958774-TL331BIDBVR
Ultra Librarian 3D Model Ultra Librarian TL331BIDBVR CAD Model

Description

Product Overview: Texas Instruments TL331BIDBVR

The Texas Instruments TL331BIDBVR is a single differential comparator that comes in a highly compact SOT-23-5 package, designed for a wide array of applications requiring a reliable voltage comparison mechanism. This device offers a perfect solution for systems where space is at a premium and performance cannot be compromised.

Key Features

  • Supply Voltage Range: The TL331BIDBVR operates over a supply voltage range of 2 V to 36 V, or ±1 V to ±18 V, making it versatile for both single and dual power supply operations.
  • Low Input Bias Current: With an input bias current of 1 pA (typical), it ensures minimal impact on the circuits being monitored, making it ideal for precision applications.
  • High Input Offset Voltage: A maximum input offset voltage of 7 mV at 25°C provides the accuracy needed for critical designs.
  • Fast Response Time: The device boasts a response time of 1.3 µs (typical) when driving a 5 mA load, which allows for quick transitions and real-time monitoring.
  • Output Configuration: The open-collector output configuration enables wired-AND connections, offering flexibility in complex logic circuits.
  • Temperature Range: Designed to operate over the industrial temperature range of -40°C to 85°C, the TL331BIDBVR can withstand harsh environmental conditions.

Applications

The TL331BIDBVR is suited for a variety of applications, such as:

  • Laptop and desktop computers for power management and protection circuits.
  • Automotive systems, including battery management and sensor interfacing.
  • Industrial equipment for threshold detection and alarm triggering.
  • Portable electronics where power efficiency and space constraints are critical.
  • Signal conditioning circuits in communication systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL331BIDBVR is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in the most demanding conditions. Whether you're designing consumer electronics or industrial control systems, the TL331BIDBVR from Texas Instruments is a dependable choice for your voltage comparison needs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3012 $51.2040
355+ $0.2821 $100.1455
555+ $0.2726 $151.2930
790+ $0.2535 $200.2650
1,025+ $0.2440 $250.1000
1,280+ $0.2345 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,100 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess