EN
  • EN
  • DE
  • IT

TL34071AP

Part No TL34071AP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268199-TL34071AP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL34071AP CAD Model

Description

Product Overview: Texas Instruments TL34071AP Operational Amplifier

The Texas Instruments TL34071AP is a high-performance operational amplifier that is designed to offer a perfect balance between cost-effectiveness and advanced features. This operational amplifier, commonly referred to as an op-amp, is part of Texas Instruments' TL series, known for its reliability and versatility in various applications.

The TL34071AP provides users with a single operational amplifier that boasts a wide range of input and output voltage levels. This makes it an ideal choice for applications requiring a single supply voltage or those that operate on multiple supply voltages. Its capacity to handle a broad spectrum of power supplies enhances its adaptability in a multitude of electronic circuits.

With a high slew rate and a large gain bandwidth product, the TL34071AP is capable of delivering fast transitions and high-frequency responses, which is essential for applications such as audio processing, signal conditioning, and active filters. The device is also characterized by its low input bias current, low input offset voltage, and low noise, ensuring high accuracy and stability in performance.

Designed with protection features, the TL34071AP includes short-circuit protection and internal frequency compensation. These characteristics ensure that the operational amplifier remains safe and stable under varying conditions, thus prolonging the life of the product and the overall system it is integrated into.

Available in a DIP (Dual In-line Package), the TL34071AP is easy to integrate into existing designs and is suitable for breadboarding and prototyping as well as for final production runs. This flexibility in packaging makes it a go-to choice for both hobbyists and professional engineers alike.

Whether you are designing an analog circuit for audio amplification, sensor interfacing, or any other application that requires a reliable and high-performing operational amplifier, the Texas Instruments TL34071AP stands out as a solid option that can meet a wide range of design requirements.

You May Also Be Interested in

Rohm Semiconductor
evaluation of the features of the TAS5548 PWM digital audio processor. | LED GREEN CLEAR 1006 SMD
Lowest to $0.0916
Renesas Electronics America
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1240
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Texas Instruments
ADVANCED LINCMOS RAIL-TO -RAIL OPERATIONAL AMPLIFIERS
Need more? Email Us
Tyco Electronics
Lowest to $1.2400
SII Semiconductor Corporation
Lowest to $0.7529
Winbond Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess