EN
  • EN
  • DE

TL34741

Part No TL34741
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217626-TL34741
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL34741 CAD Model

Description

The TL34741 from Texas Instruments is a high-performance operational amplifier that has been designed to deliver excellent accuracy and stability. This op-amp is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics, thanks to its versatile characteristics and robust design.

Key Features:

  • Wide Supply Range: The TL34741 can operate from a supply voltage range of 4.5V to 36V, making it suitable for both single-supply and split-supply operations. This feature allows for flexibility in various circuit designs and compatibility with a multitude of other components.
  • Low Offset Voltage: With a low input offset voltage, this operational amplifier ensures high accuracy in signal amplification, which is crucial for precision applications like instrumentation and measurement systems.
  • High Slew Rate: The device boasts a high slew rate, enhancing its ability to respond to rapid changes in the input signal. This makes the TL34741 ideal for fast-operating circuits where swift signal processing is required.
  • Output Short-Circuit Protection: The TL34741 is equipped with output short-circuit protection, ensuring the device remains safe and reliable even under fault conditions. This feature enhances the longevity and durability of the operational amplifier.
  • Low Noise Performance: Engineered for low noise operation, the TL34741 provides clean signal amplification, which is essential for audio applications and other noise-sensitive electronic systems.

Applications:

The TL34741 operational amplifier is incredibly versatile and can be used in a variety of applications, including:

  • Audio processing equipment
  • Analog signal conditioning
  • Sensors and instrumentation
  • Active filters and oscillators
  • Data acquisition systems
  • Power supply control

With its robust feature set, the TL34741 from Texas Instruments stands out as a reliable choice for designers seeking an operational amplifier that combines performance with versatility. Whether you're looking to build a high-fidelity audio system, an accurate sensor interface, or any other precision analog application, the TL34741 is engineered to meet your needs.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess