EN
  • EN
  • DE

TL3844B

Part No TL3844B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268248-TL3844B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3844B CAD Model

Description

The TL3844B from Texas Instruments is a versatile and efficient Pulse Width Modulation (PWM) controller designed for power supply systems that require a fixed frequency. This integrated circuit is an ideal choice for a wide range of applications, including switch-mode power supplies, DC-to-DC converters, and battery chargers.

Key Features

  • Fixed Frequency PWM Operation: The TL3844B operates at a fixed frequency, which simplifies the design of the magnetic and control circuits, ensuring a stable and predictable performance.
  • Wide Operating Range: With an input voltage range that accommodates various supply voltages, the TL3844B is versatile and can be used in multiple applications without significant modifications.
  • High Efficiency: Designed to minimize power loss, this controller helps in achieving high-efficiency power supply designs, which is critical in reducing heat generation and improving system reliability.
  • Internal Error Amplifier: The inclusion of an internal error amplifier simplifies feedback loop design, which is crucial for maintaining output voltage accuracy and stability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Current Limiting: The device offers built-in current limiting to protect against overcurrent conditions, enhancing the safety and durability of the power supply.

Applications

The TL3844B is suitable for a variety of applications, thanks to its robust feature set. It is commonly used in:

  • Off-line power supplies
  • DC-to-DC converters
  • Power inverters
  • Battery-operated devices
  • Green energy applications such as solar inverters and energy-efficient power solutions

With its combination of features, the TL3844B from Texas Instruments represents a reliable and efficient solution for designers looking to create stable and high-performance power supply systems.

You May Also Be Interested in

Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6196 $52.6660
200+ $0.5084 $101.6800
305+ $0.4926 $150.2430
420+ $0.4767 $200.2140
545+ $0.4608 $251.1360
730+ $0.4131 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess