EN
  • EN
  • DE

TL4051A12IDCKR

Part No TL4051A12IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name TL405
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TL4051A12IDCKRG4, -296-22828-1-NDR, -296-22828-1-ND, TL4051A12IDCKRG4-ND, 296-22828-1-NDR, -TL4051A12IDCKRG4-NDR, -TL4051A12IDCKRG4, 296-22828-6, 296-22828-2-NDR, 296-22828-2, 296-22828-1, 296-22828-6-NDR, -TL4051A12IDCKR-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899767-TL4051A12IDCKR
Ultra Librarian 3D Model Ultra Librarian TL4051A12IDCKR CAD Model

Description

Product Overview: Texas Instruments TL4051A12IDCKR

The TL4051A12IDCKR from Texas Instruments is a precision, low-power voltage reference that provides a fixed voltage output of 1.225V. This high-quality component is part of the TL4051 series, which is known for its stability and accuracy, making it an ideal choice for precision applications. With its small form factor, the TL4051A12IDCKR comes in a SC-70 package, which is suitable for space-constrained applications.

Key Features

  • Output Voltage: The device provides a precise 1.225V reference voltage, which is essential for various applications that require a stable voltage reference.
  • High Accuracy: It offers an impressive initial accuracy of 0.1% (max) and a temperature coefficient of 50 ppm/°C (max), ensuring reliability across a range of operating conditions.
  • Low Power Consumption: The TL4051A12IDCKR is optimized for low power operations, consuming a quiescent current of only 5.4 μA (typical), which is ideal for battery-powered and portable devices.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, it can reliably function in extreme environments, making it versatile for industrial applications.
  • Stable with Capacitive Loads: This voltage reference is designed to be stable without the need for an external capacitor, although it is compatible with capacitive loads.

Applications

The TL4051A12IDCKR is well-suited for a variety of applications that require a stable and precise voltage reference. Some common applications include:

  • Data converters (ADCs and DACs)
  • Portable and battery-powered equipment
  • Power supplies
  • Industrial instrumentation
  • Medical devices

With its high accuracy and low power consumption, the TL4051A12IDCKR from Texas Instruments is an excellent choice for designers who need a reliable voltage reference in their electronic systems. The device's robust operating temperature range and stability with capacitive loads further enhance its suitability for a wide range of applications, from consumer electronics to industrial and medical equipment.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2092 $61.0460
10+ $10.0179 $100.1790
16+ $9.7048 $155.2768
22+ $9.3917 $206.6174
28+ $9.0787 $254.2036
37+ $8.1395 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess