EN
  • EN
  • DE

TL4051C12QDBZT

Part No TL4051C12QDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107776-TL4051C12QDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4051C12QDBZT CAD Model

Description

Product Overview: Texas Instruments TL4051C12QDBZT

The Texas Instruments TL4051C12QDBZT is a precision micropower shunt voltage reference that offers a high degree of accuracy and stability for a variety of applications. This component is specifically designed to maintain a fixed voltage reference of 1.225V with an impressive accuracy of ±0.5% at 25°C. The TL4051 series operates at a wide current range from 5µA to 12mA, making it an excellent choice for energy-sensitive designs.

The TL4051C12QDBZT is available in a small SOT-23 package that is suitable for automated surface-mount assembly processes and space-constrained applications. This voltage reference device is characterized for operation from -40°C to 125°C, which allows for its use in a broad range of environments and conditions.

Key Features:

  • High Accuracy: Offers a tight output tolerance of ±0.5% at 25°C, ensuring reliable performance for precision applications.
  • Low Operational Current: Supports a wide operating current range from 5µA to 12mA, optimizing power consumption for battery-powered devices.
  • Temperature Range: Operates across a wide temperature range from -40°C to 125°C, providing versatility for various operating conditions.
  • Small Footprint: The SOT-23 package is compact, saving valuable board space in dense electronic systems.
  • Stability: Offers excellent long-term stability and low output noise, enhancing system reliability.

Applications:

The TL4051C12QDBZT is ideal for precision voltage regulation in a wide array of applications, including but not limited to:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controls
  • Medical Devices
  • Automotive Electronics

In conclusion, the TL4051C12QDBZT from Texas Instruments is a robust, precise, and versatile voltage reference solution that meets the demands of a wide range of electronic applications. Its combination of accuracy, low power consumption, and compact form factor make it an indispensable component for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4265 $57.0600
90+ $1.1705 $105.3450
135+ $1.1339 $153.0765
185+ $1.0974 $203.0190
240+ $1.0608 $254.5920
320+ $0.9510 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess