EN
  • EN
  • DE

TL431ACPWRG4

Part No TL431ACPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1268312-TL431ACPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL431
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL431ACPWRG4 CAD Model

Description

Overview of Texas Instruments TL431ACPWRG4

The Texas Instruments TL431ACPWRG4 is a precision programmable reference that is part of the TL431 family, renowned for its versatility and reliability in a wide range of applications. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it a go-to choice for power supply and voltage regulation solutions.

Key Features

  • Voltage Reference: The TL431ACPWRG4 acts as a precision voltage reference with an adjustable output voltage range from 2.495 V to 36 V.
  • High Stability: It boasts a typical temperature stability of only 50 ppm/°C, ensuring consistent performance over a wide temperature range.
  • Low Output Noise: This device exhibits low output noise, which is crucial for sensitive electronics where noise can affect performance.
  • Output Current: It can source or sink up to 100 mA of output current, providing flexibility in various design configurations.
  • Packaging: The TL431ACPWRG4 comes in a TSSOP-8 package, which is suitable for surface-mount technology and helps in minimizing space on the PCB.

Applications

The TL431ACPWRG4 is widely used in numerous applications, including but not limited to:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitors
  • Automotive systems
  • Motor control circuits

Quality and Reliability

As with all Texas Instruments products, the TL431ACPWRG4 is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design guarantees long-term reliability, which is crucial for maintaining the integrity of the electronic systems it is used in.

Conclusion

The TL431ACPWRG4 from Texas Instruments is a highly versatile and reliable component that offers precision voltage regulation, making it an ideal choice for designers looking to enhance the performance and stability of their power supply systems. With its adjustable output and low noise characteristics, it stands out as a fundamental building block for a myriad of electronic circuits.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess