EN
  • EN
  • DE

TL431CDR TL431

Part No TL431CDR TL431
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Win Source Part Number 217639-TL431CDR TL431
Popularity Low
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431CDR TL431 CAD Model

Description

The TL431CDR TL431 from Texas Instruments is a versatile and precision shunt voltage regulator, designed to cater to a wide range of applications. This three-terminal adjustable regulator offers excellent temperature stability and output current handling capability, making it a popular choice for power supply and voltage regulation solutions.

Key Features

  • Voltage Reference: The TL431CDR TL431 provides a precise voltage reference with a typical output voltage of 2.5V, which can be adjusted from 2.495V to 36V by connecting two external resistors.
  • Stability: It features a guaranteed stability over applicable temperature ranges and ensures a low output noise, contributing to its reliability in critical applications.
  • Low Output Noise: With its low dynamic output impedance, the device is capable of providing low noise operation, which is essential for sensitive electronics.
  • High Accuracy: The device offers a high accuracy of 0.5% at 25°C and 1% over the full operating temperature range, making it suitable for precision applications.
  • Output Current: It can sink a current of 1mA to 100mA, which allows it to be used in a variety of configurations, from simple voltage references to complex power supplies.
  • Package: The TL431CDR comes in a convenient SOIC-8 package, ensuring ease of integration into various circuit designs.

Applications

The TL431CDR TL431 is widely used in numerous applications due to its adaptability and precision. It is ideal for adjustable voltage and current references, power supplies, battery chargers, voltage monitors, and switch-mode power supply (SMPS) error amplifiers. Its robust design also makes it suitable for automotive systems, consumer electronics, and industrial equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TL431CDR TL431 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for the products it is used in. Whether you are designing a simple or complex electronic system, the TL431CDR TL431 from Texas Instruments is an excellent choice for maintaining voltage accuracy and stability.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1115 $50.1750
960+ $0.1045 $100.3200
1,490+ $0.1010 $150.4900
2,130+ $0.0939 $200.0070
2,770+ $0.0904 $250.4080
3,455+ $0.0869 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,760 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess