EN
  • EN
  • DE

TL432AIDBZR

Part No TL432AIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3 / V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032465-TL432AIDBZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name TL432
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL432AIDBZR CAD Model

Description

TL432AIDBZR Voltage Reference - Texas Instruments

The TL432AIDBZR from Texas Instruments is a precision low-voltage shunt regulator that offers an excellent solution for setting and maintaining a precise voltage reference in a multitude of applications. This three-terminal adjustable shunt regulator is typically used in power supplies and can act as a replacement for zener diodes in many applications due to its lower noise and better stability.

With a specified thermal stability over applicable automotive, commercial, and military temperature ranges, the TL432AIDBZR is designed for high reliability and performance. This device has a typical output impedance of 0.2 ohms, which is a significant advantage over standard zener diodes. A wide voltage range of 1.24V to 18V provides a broad spectrum of voltage references to meet the needs of various circuits and applications.

Featuring a guaranteed temperature coefficient, this voltage reference can maintain a stable output voltage despite changes in temperature, making it ideal for environments with fluctuating temperatures. The TL432AIDBZR is offered in a small SOT-23 package, which is suitable for automated insertion and ideal for space-constrained applications.

Key features of the TL432AIDBZR include:

  • Adjustable output voltage from 1.24V to 18V
  • Low dynamic output impedance: 0.2 ohms typical
  • Specified thermal stability over applicable temperature ranges
  • Low output noise
  • Fast turn-on response

This device is commonly used in portable and battery-powered applications due to its low operational current. Additionally, it is suitable for use in power supplies, instrumentation, and consumer products where a stable voltage reference is critical.

Texas Instruments provides comprehensive technical documentation, including datasheets and application notes, to support designers in implementing the TL432AIDBZR in their projects. With its high accuracy and ease of use, the TL432AIDBZR is a versatile component that enhances the stability and performance of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0847 $50.3965
1,440+ $0.0695 $100.0800
2,230+ $0.0674 $150.3020
3,070+ $0.0652 $200.1640
3,970+ $0.0630 $250.1100
5,310+ $0.0565 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,400 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess