EN
  • EN
  • DE

TL432QDBZTG4

Part No TL432QDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number TL432
Manufacturer Pack Quantity 1,250
MSL Level 1 (Unlimited)
Win Source Part Number 1268421-TL432QDBZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL432QDBZTG4 CAD Model

Description

Introducing the TL432QDBZTG4 from Texas Instruments

The TL432QDBZTG4 is a precision low-voltage shunt regulator offered by Texas Instruments, a global leader in semiconductor design and manufacturing. This versatile and reliable component is designed to provide a stable reference voltage and drive varying loads while maintaining impressive accuracy.

Featuring a typical output voltage of 2.5V, the TL432QDBZTG4 is capable of handling a wide range of applications, from adjustable power supplies to switching power supplies, and it is especially well-suited for precision voltage regulation tasks. Its adjustable output voltage can be set to any value between Vref (approximately 2.495V) and 36V with the use of two external resistors.

One of the key advantages of the TL432QDBZTG4 is its low output noise, which makes it ideal for sensitive electronics where noise can be a critical factor. Additionally, this shunt regulator boasts a low dynamic output impedance, providing enhanced load regulation and making it a reliable choice for complex systems.

Key Features of the TL432QDBZTG4:

  • Output Voltage Range: Adjustable from Vref to 36V
  • Precision Reference: Typical 2.5V output with high accuracy
  • Low Operational Current: Suitable for battery-powered devices
  • Temperature Stability: Offers excellent stability over the entire temperature range
  • Low Dynamic Output Impedance: Enhanced load regulation performance
  • Low Noise: Minimizes interference with other components
  • Package: Available in a small-outline transistor (SOT-23) package for compact designs

The TL432QDBZTG4 is also characterized by its high current capability, supporting up to 100mA of sink current. This feature, combined with its temperature stability, ensures reliable performance across various environmental conditions. The device is also protected by an over-current limit, ensuring longevity and safety in your designs.

Whether you're designing power supplies, battery chargers, or precision voltage and current regulation circuits, the TL432QDBZTG4 from Texas Instruments provides a high-quality, cost-effective solution that engineers can rely on for consistent performance and durability.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6354 $50.8320
195+ $0.5214 $101.6730
300+ $0.5051 $151.5300
410+ $0.4888 $200.4080
530+ $0.4725 $250.4250
710+ $0.4236 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,621 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess