The TL497ACDR from Texas Instruments is a versatile and efficient voltage converter integrated circuit. Designed to cater to a broad range of applications, this device is capable of functioning as a step-up, step-down, or voltage-inverting converter. Its flexibility makes it an ideal choice for power management solutions across various electronic devices.
Key Features
- Adjustable Output: The TL497ACDR allows for an adjustable output voltage, providing designers with the flexibility to set the voltage according to the specific requirements of their application.
- Wide Input Voltage Range: With an input voltage range that accommodates various levels, this converter is suitable for systems that operate on different power supplies, enhancing its adaptability.
- High Efficiency: The device is designed to offer high conversion efficiency, which is crucial for battery-powered applications where power conservation is a priority.
- High Output Current: It is capable of delivering a high output current, which is essential for driving loads that require a substantial amount of power.
- Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, protecting the circuit from potential thermal damage.
- Short-Circuit Protection: The TL497ACDR also includes short-circuit protection, which safeguards the device and the overall system against the adverse effects of circuit malfunctions.
Applications
The TL497ACDR is suitable for a variety of applications, including:
- Power supplies for battery-operated devices
- DC/DC converters in personal computers and peripherals
- Portable electronic devices
- LED lighting systems
- Telecommunications equipment
Technical Specifications
Parameter
Value
Package Type
SOIC-14
Input Voltage (Min)
4 V
Input Voltage (Max)
40 V
Output Voltage (Adjustable)
1.5 V to 40 V
Switching Frequency
100 kHz
Operating Temperature Range
-40°C to +85°C
With its robust feature set and versatile application potential, the Texas Instruments TL497ACDR is a reliable choice for designers looking to implement an efficient voltage conversion solution in their electronic projects.