EN
  • EN
  • DE

TL5001AQDG4

Part No TL5001AQDG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BST/FLYBK 8SOIC / DC/DC Cntrlr Single-OUT Step Down/Step Up 500kHz 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 40 V
Frequency - Switching 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796892-TL5001AQDG4
Popularity Medium
Supply and Demand Status Limited
Family Name TL5001A
Introduction Date May 12, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL5001AQDG4 CAD Model

Description

The TL5001AQDG4 is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed for versatile and efficient power supply solutions. This advanced controller is suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, and battery management systems. With its robust feature set and compact form factor, the TL5001AQDG4 is an ideal choice for engineers looking to enhance the performance and reliability of their power management designs.

Key Features

  • Adjustable Frequency: The TL5001AQDG4 offers an adjustable switching frequency from 100 kHz to 500 kHz, allowing designers to optimize their system for efficiency or component size.
  • High Efficiency: With its precise duty cycle control and low start-up current of 150 µA, the device ensures efficient operation, reducing power loss and improving overall system performance.
  • Wide Operating Range: The device operates over a wide supply voltage range of 3.6 V to 40 V, making it suitable for various applications and ensuring reliable performance under fluctuating supply conditions.
  • Built-in Error Amplifier: The integrated error amplifier with a low output voltage of 1.1 V enhances the accuracy of voltage regulation and simplifies the feedback loop design.
  • Thermal Shutdown: The TL5001AQDG4 includes a thermal shutdown feature to protect the device and the system from overheating, enhancing safety and prolonging lifespan.

Applications

The TL5001AQDG4's flexibility and high-performance characteristics make it well-suited for a variety of applications, including:

  • AC/DC and isolated DC/DC power supplies
  • Non-isolated step-down (buck) converters
  • Portable chargers and power adapters
  • LED drivers and lighting systems
  • Telecommunications equipment

Quality and Reliability

As with all Texas Instruments products, the TL5001AQDG4 is manufactured to the highest quality standards. Its robust design ensures reliable operation in a variety of environmental conditions, and it is designed to meet the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4008 $50.4168
51+ $1.9699 $100.4649
79+ $1.9084 $150.7636
109+ $1.8468 $201.3012
141+ $1.7853 $251.7273
188+ $1.6006 $300.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess