EN
  • EN
  • DE

TL5001CP

Part No TL5001CP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BST/FLYBK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 40 V
Frequency - Switching 20kHz to 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 054843-TL5001CP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL5001CP CAD Model

Description

The TL5001CP, manufactured by Texas Instruments, is a versatile Pulse Width Modulation (PWM) controller designed for power supply control. This integrated circuit (IC) is engineered to offer precise voltage regulation, making it a popular choice for a wide range of applications including switch-mode power supplies, DC-DC converters, and battery chargers.

Key Features:

  • Wide Operating Range: The TL5001CP operates from a 3.6V to 40V input, catering to a broad spectrum of power requirements.
  • Adjustable Frequency: The oscillator frequency is adjustable from 100 kHz to 500 kHz, allowing designers to optimize their power supply for efficiency or component size.
  • High Current Drive Capability: Its output can drive a 200mA peak current, suitable for a variety of external MOSFETs or bipolar power transistors.
  • Error Amplifier: An integrated error amplifier provides tight voltage regulation, enhancing the reliability and performance of the power supply.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures the controller remains off until the supply voltage reaches a safe operating level, protecting the circuit from low voltage conditions.

Applications:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Off-Line Power Converters
  • Battery Powered Equipment
  • Battery Chargers

The TL5001CP is housed in an 8-pin PDIP package, making it easy to integrate into a variety of circuit designs. With its impressive flexibility and robust feature set, the TL5001CP is an ideal solution for designers looking to create efficient and reliable power supply systems. Its thermal shutdown feature further enhances its safety by protecting the IC from overheating, ensuring long-term stability and performance of the end product.

Overall, the TL5001CP from Texas Instruments stands out as a high-performance PWM controller that delivers precision, efficiency, and versatility, making it a go-to choice for power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $9.6525
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $12.4290
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0658
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $9.6086
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.5821
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $13.0500
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess