EN
  • EN
  • DE

TL5001QDRG4

Part No TL5001QDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BST/FLYBK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 40 V
Frequency - Switching 20kHz to 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1107921-TL5001QDRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL5001QDRG4 CAD Model

Description

TL5001QDRG4 PWM Controller from Texas Instruments

The TL5001QDRG4 is a versatile Pulse Width Modulation (PWM) controller integrated circuit (IC) designed by Texas Instruments, a global leader in semiconductor solutions. This advanced controller is engineered to deliver precise power regulation in a compact form factor, making it an ideal choice for a wide range of power supply and DC/DC converter applications.

With its adjustable switching frequency ranging from 100 kHz to 500 kHz, the TL5001QDRG4 provides designers with the flexibility to optimize their power supply designs for efficiency or for reduced component size. The high-frequency capability also allows for the use of smaller inductors and capacitors, resulting in a more compact and cost-effective power supply design.

The device features a 1% precision reference voltage, ensuring accurate output voltage regulation. This level of precision is crucial for sensitive electronic systems that require a stable and consistent power supply. Moreover, the TL5001QDRG4 comes with built-in under-voltage lockout (UVLO) and overcurrent protection (OCP), enhancing the safety and reliability of the system it is integrated into.

Another key feature of the TL5001QDRG4 is its low startup and operating current characteristics. The low startup current helps to minimize power losses during the initial power-up sequence, while the low operating current contributes to the overall efficiency of the power supply during normal operation.

The device is available in a 14-pin SOIC package, which is suitable for automated assembly processes, and it is designed to operate over the industrial temperature range of -40°C to 85°C. This temperature range ensures that the controller can be used in harsh environments without compromising performance.

In summary, the TL5001QDRG4 PWM controller from Texas Instruments is a high-performance solution that offers precision, flexibility, and reliability for a variety of power management applications. Its advanced features make it an excellent choice for engineers looking to optimize their power supply designs for performance and size.

You May Also Be Interested in

Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.6722
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $41.3342
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3217
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.4763
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.7727
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.6622
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0691 $51.7275
59+ $1.6978 $100.1702
92+ $1.6447 $151.3124
126+ $1.5917 $200.5542
163+ $1.5386 $250.7918
218+ $1.3794 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess