EN
  • EN
  • DE

TL750L05CKTER

Part No TL750L05CKTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.15A 4-Pin(3+Tab) PFM T/R / IC REG LDO 5V 0.15A 3PWRFLEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 2mA to 12mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Mounting SMD (SMT)
Case / Package 3-PowerFLEX
Win Source Part Number 123174-TL750L05CKTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL750L
Introduction Date September 01, 1987
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TL750L05CKTER CAD Model

Description

Introducing the TL750L05CKTER Voltage Regulator from Texas Instruments

The TL750L05CKTER is a high-quality, fixed-voltage integrated circuit from the renowned manufacturer Texas Instruments. This device is specifically designed to offer a stable 5V output, making it an ideal choice for a wide range of electronic applications where a reliable power source is crucial.

Constructed with the needs of modern electronics in mind, the TL750L05CKTER stands out with its robust design and high performance. This voltage regulator is capable of delivering up to 750mA of output current, which is sufficient for small to medium-sized devices. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.

The TL750L05CKTER comes in a compact TO-252 (DPAK) package, which is designed for easy surface-mount installation, saving valuable board space while providing excellent power dissipation characteristics. The small footprint of this regulator makes it a perfect fit for space-constrained applications such as portable devices, embedded systems, and IoT gadgets.

One of the key features of the TL750L05CKTER is its built-in thermal protection, which safeguards the device from overheating. In the event of excessive power dissipation, the thermal shutdown mechanism will activate, preventing damage to the regulator and ensuring the safety of the overall system. Additionally, the regulator includes overcurrent protection, which helps to prevent damage due to high current conditions, such as short circuits.

The TL750L05CKTER also boasts a low quiescent current, which is particularly beneficial for battery-powered devices where power conservation is critical. This feature helps to extend battery life by minimizing the power drawn when the device is in standby mode.

Whether you are designing consumer electronics, telecommunications equipment, or automotive systems, the TL750L05CKTER from Texas Instruments is a reliable choice that combines efficiency, precision, and durability. Its consistent performance and protective features make it an essential component for any power management solution.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7657 $53.5990
160+ $0.6283 $100.5280
250+ $0.6087 $152.1750
340+ $0.5890 $200.2600
440+ $0.5694 $250.5360
590+ $0.5105 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess