EN
  • EN
  • DE

TL750L05CKTTR

Part No TL750L05CKTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 2mA to 12mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1107941-TL750L05CKTTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian TL750L05CKTTR CAD Model

Description

TL750L05CKTTR Voltage Regulator by Texas Instruments

The TL750L05CKTTR from Texas Instruments is a dedicated fixed low-dropout voltage regulator designed to offer a stable and reliable power supply for a wide array of electronic applications. This component is specifically tailored for systems that require a precise 5V output with limited power dissipation.

Key Features

  • Output Voltage: The TL750L05CKTTR provides a fixed output voltage of 5V, which is essential for consistent performance in digital circuits.
  • Dropout Voltage: Featuring a low dropout voltage, this regulator maintains output regulation with a minimal difference between the input and output voltage, enhancing efficiency in operation.
  • Current Capacity: With an output current capability of up to 150mA, it can power small to medium-sized loads with ease.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against damage from overheating, ensuring longevity and reliability.
  • Overcurrent Protection: Overcurrent protection is integrated into the design, preventing the regulator from damage due to excessive load conditions.
  • Package: It comes in a compact SMD package (TO-252), which is suitable for automated assembly processes and saves board space.

Applications

The TL750L05CKTTR is versatile in its applications, suitable for use in:

  • Microcontroller Power Supply
  • Portable Electronics
  • Power Management for Peripheral Devices
  • Automotive Electronics
  • Telecommunication Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL750L05CKTTR is no exception. Manufactured to high standards, this voltage regulator ensures stable performance over a wide range of temperatures and operating conditions, making it a reliable choice for designers and engineers.

Whether you are developing a sophisticated automotive system, a battery-powered gadget, or any other application requiring a regulated power supply, the TL750L05CKTTR serves as an excellent power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7395 $52.4370
14+ $7.1709 $100.3926
22+ $6.9468 $152.8296
30+ $6.7227 $201.6810
39+ $6.4986 $253.4454
52+ $5.8263 $302.9676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,744 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess