EN
  • EN
  • DE

TL750L12CLPE3

Part No TL750L12CLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 12V 0.15A 3-Pin TO-92 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-226-3
Dropout Voltage 200 mV
Input Bias Current 1 mA
Lead Free Contains Lead
Max Input Voltage 26 V
Maximum Operating Temperature 125 °C
Min Input Voltage 13 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Number of Regulators 1
Output Current 150 mA
Output Type Fixed
Output Voltage 12 V
Output Voltage Accuracy 4 %
Packaging Bulk
Polarity Positive
Quiescent Current 1 mA
RoHS Compliant
Win Source Part Number 1099592-TL750L12CLPE3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL750L12CLPE3 CAD Model

Description

The Texas Instruments TL750L12CLPE3 is a robust, high-performance low-dropout voltage regulator designed to provide a stable and reliable power supply for a wide array of electronic applications. This component is part of the TL750 series, which is well-known for its low dropout characteristics, making it an ideal choice for systems where voltage margins are critical.

Key Features

  • Output Voltage: The TL750L12CLPE3 provides a fixed output voltage of 12V, which is suitable for a variety of circuits requiring a regulated 12V supply.
  • Dropout Voltage: It boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power losses and improving overall system efficiency.
  • Current Rating: This voltage regulator can deliver up to 750mA of output current, making it suitable for both low-power and moderate-power applications.
  • Package Type: Encased in a TO-92 package, the TL750L12CLPE3 is compact and offers a straightforward through-hole mounting solution for printed circuit boards.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from damage due to excessive temperatures.
  • Stability: This regulator is stable with an output capacitance of 10µF or greater, providing flexibility in the choice of capacitors for circuit designers.

Applications

The TL750L12CLPE3 is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Power supplies
  • Battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the TL750L12CLPE3 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of the industry, ensuring long-term performance and stability in your electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess