The RT9173BPL5 is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is specifically designed to provide a stable and accurate output voltage, even when the input voltage is very close to the desired output. Its key characteristics include low quiescent current, excellent transient response, and robust protection features, making it suitable for a wide range of portable and battery-powered applications where efficiency and reliability are critical.
Applications
- Smartphones: Powering critical components like the application processor and memory.
- Tablets: Providing stable voltage for display drivers and other internal circuits.
- Wearable Devices: Efficient power management for smartwatches and fitness trackers.
- GPS Devices: Regulating voltage for the GPS receiver and navigation processor.
- Bluetooth Modules: Supplying power to Bluetooth transceivers and controllers.
- Portable Audio Players: Ensuring clean power for audio amplifiers and digital-to-analog converters (DACs).
Features
- Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Fast Transient Response: Quickly adjusts to changes in load current, ensuring a stable output.
- Over-Current Protection: Prevents damage from excessive current draw.
- Short-Circuit Protection: Protects the regulator and connected circuits from short circuits.
- Thermal Shutdown Protection: Disables the regulator if it overheats, preventing damage.
- Enable/Disable Control: Allows for turning the regulator on and off for power saving.
Benefits
- Extended Battery Life: Low quiescent current contributes to longer run times for portable devices.
- Stable and Reliable Power: Precise voltage regulation ensures consistent performance of connected components.
- Protection Against Fault Conditions: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
- Compact Size: Small package allows for use in space-constrained applications.
- Simplified Design: Requires minimal external components, reducing board space and cost.
Additional Details
The RT9173BPL5 is typically available in a small surface-mount package. The specific output voltage is fixed and pre-determined, dependent on the exact variant. Detailed specifications, including input voltage range, output voltage accuracy, load regulation, and operating temperature range, are available in the official Richtek datasheet. Input and output capacitors are generally required to improve stability and transient response. The enable pin provides a convenient way to shut down the regulator and reduce power consumption when the device is not in use. Consider proper thermal management practices when operating at high input voltages and output currents to ensure reliable operation. Consult the datasheet for recommended layout guidelines and component selection.