EN
  • EN
  • DE
  • IT

TL750M08CKCSE3

Part No TL750M08CKCSE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.75A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.6V @ 750mA
Output Current 750mA
PSRR 55dB (120Hz)
Control Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 212971-TL750M08CKCSE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL750M08CKCSE3 CAD Model

Description

Introducing the TL750M08CKCSE3 Voltage Regulator from Texas Instruments

The TL750M08CKCSE3 is a high-quality, fixed-voltage integrated-circuit voltage regulator designed by the reputable Texas Instruments. This precision device is engineered to offer a stable 8V output, making it an ideal power management solution for a diverse range of electronic applications. With its robust design and reliable performance, the TL750M08CKCSE3 is suited for use in environments that demand consistent operation and longevity.

Key Features

  • Output Voltage: Provides a fixed output voltage of 8V, which is essential for maintaining stable operations in electronic circuits.
  • Output Current: Capable of delivering up to 750mA of output current, ensuring sufficient power for a variety of components.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances its efficiency by minimizing the difference between the input and output voltages.
  • Thermal Protection: Comes with built-in thermal protection that prevents the device from overheating, thereby enhancing its safety and reliability.
  • Overcurrent Protection: Integrated overcurrent protection safeguards the device and the connected components from damage due to excessive current.
  • Small Form Factor: The compact size of the regulator makes it an excellent choice for space-constrained applications.

Applications

The TL750M08CKCSE3 voltage regulator is versatile and can be used in a wide array of electronic devices, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Equipment
  • Computer Peripherals
  • Power Supply Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL750M08CKCSE3 is no exception. It is manufactured using high-grade materials and tested rigorously to ensure it meets the stringent standards for which Texas Instruments is known. Customers can trust this voltage regulator to perform reliably over a wide range of temperatures and operating conditions.

Whether you're designing a new piece of hardware or looking to upgrade an existing system, the TL750M08CKCSE3 from Texas Instruments offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess