EN
  • EN
  • DE

TL750M12CKVUR

Part No TL750M12CKVUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268526-TL750M12CKVUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL750M12CKVUR CAD Model

Description

The TL750M12CKVUR, from the reputable semiconductor manufacturer Texas Instruments, is a robust and highly reliable low-dropout voltage regulator designed to deliver a fixed output voltage of 12V. This component is particularly suitable for applications that require a stable voltage supply, even when the input voltage is only slightly higher than the output voltage.

With its capability to support an output current up to 750mA, the TL750M12CKVUR is an excellent choice for moderate power applications. Its low dropout voltage allows for efficient operation, minimizing the difference between the input and output voltages and thereby reducing power loss and improving overall system efficiency.

One of the key features of this voltage regulator is its thermal protection mechanism, which ensures the device operates within safe temperature limits. Additionally, the built-in overcurrent protection safeguards the regulator and the downstream circuitry from damage that can be caused by excessive current draw.

The TL750M12CKVUR comes in a compact SOT-223 package, making it suitable for space-constrained applications. Its small footprint is advantageous for designing compact PCB layouts, and its surface-mount design aligns with modern automated assembly processes, ensuring ease of manufacturing and integration into various electronic systems.

Applications for this voltage regulator span across multiple domains, including but not limited to consumer electronics, automotive systems, telecommunications, and industrial controls. Its reliability and performance make it a go-to choice for designers looking to create stable and reliable power supply circuits in their products.

Texas Instruments is known for its commitment to quality and the TL750M12CKVUR is no exception. It is designed to meet the stringent requirements of various industries, ensuring a long operational life and consistent performance. For designers and engineers seeking a dependable voltage regulation solution, the TL750M12CKVUR is an excellent option that combines functionality, reliability, and Texas Instruments' trusted brand name.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9420 $59.6520
13+ $8.1576 $106.0488
19+ $7.9027 $150.1513
27+ $7.6477 $206.4879
34+ $7.3928 $251.3552
46+ $6.6280 $304.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess