EN
  • EN
  • DE

TL7705CPS-B-ER

Part No TL7705CPS-B-ER
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Texas Instruments
Win Source Part Number 217717-TL7705CPS-B-ER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7705CPS-B-ER CAD Model

Description

Introducing the TL7705CPS-B-ER Voltage Supervisor from Texas Instruments

The TL7705CPS-B-ER is a robust voltage supervisor integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is an essential component for systems that require precise voltage monitoring to ensure reliable operation. It is particularly suited for applications that cannot tolerate voltage deviations, such as microprocessor systems, portable electronics, and industrial control systems.

Key Features

  • Supply Voltage Supervision: The TL7705CPS-B-ER provides accurate supervision of the supply voltage, ensuring that your system operates within safe voltage levels at all times.
  • Reset Output: In the event of an undervoltage condition, this IC outputs a reset signal that can be used to reboot the system or alert the user, thereby protecting the system from potential damage.
  • Programmable Reset Delay: Users can program the reset delay time to suit specific system requirements, offering flexibility in various application scenarios.
  • Low Power Consumption: This device is designed for energy efficiency, which makes it an excellent choice for battery-powered applications where power conservation is critical.
  • Temperature Range: The TL7705CPS-B-ER operates over an extended temperature range, making it suitable for harsh environments and demanding applications.
  • High Accuracy: Texas Instruments' commitment to quality ensures that this voltage supervisor provides high accuracy in voltage detection, which is paramount for system stability.

Applications

  • Microprocessor, microcontroller, or DSP systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Industrial control systems
  • Telecommunication systems

The TL7705CPS-B-ER is packaged in a compact form factor, making it easy to integrate into your design without requiring significant board space. Its robustness, coupled with Texas Instruments' reputation for high-quality semiconductor products, ensures that you can rely on this voltage supervisor to maintain the integrity and performance of your electronic systems.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support for assistance in integrating the TL7705CPS-B-ER into your next project.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess