EN
  • EN
  • DE

SN74AC373NG4

Part No SN74AC373NG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 7.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74AC373
Other Names SN74AC373NE4,SN74AC373NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257408-SN74AC373NG4
Ultra Librarian 3D Model Ultra Librarian SN74AC373NG4 CAD Model

Description

Product Overview: SN74AC373NG4 by Texas Instruments

The SN74AC373NG4 is a high-performance octal transparent D-type latch designed by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This integrated circuit is part of the 74AC series, which is renowned for its advanced CMOS logic technology, offering a perfect blend of speed and power efficiency.

Featuring eight latches with three-state outputs, the SN74AC373NG4 provides a robust storage solution for 8-bit data. Each latch is transparent; that is, when the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. As soon as the LE input goes low, the Q outputs are latched at the level of the D inputs at that moment, providing stable data storage.

The three-state outputs, which include an additional OE (Output Enable) control, allow for seamless connection to bus-oriented systems. When OE is low, the outputs are active and reflect the data stored in the latches. When OE is high, the outputs are in a high-impedance state, effectively isolating the latches from the bus. This feature is particularly useful in applications where multiple devices share the same data lines.

The SN74AC373NG4 operates over a broad voltage range of 2V to 6V and is characterized for operation from -40°C to 85°C, making it suitable for a wide array of industrial and commercial applications. Its low power consumption and high noise immunity are indicative of TI's commitment to producing high-quality, reliable components.

Packaged in a standard 20-pin DIP (Dual In-line Package), the SN74AC373NG4 is easy to integrate into existing systems. Its pin configuration is industry-standard, which ensures compatibility with many existing designs and simplifies the design process for new projects.

Whether you're designing data storage, buffer registers, or bus-oriented systems, the SN74AC373NG4 from Texas Instruments is an excellent choice for a reliable and efficient octal transparent latch.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess