EN
  • EN
  • DE

TL7705CPS-B

Part No TL7705CPS-B
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 094165-TL7705CPS-B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7705CPS-B CAD Model

Description

Introducing the TL7705CPS-B Supply Voltage Supervisor from Texas Instruments

The TL7705CPS-B is a highly reliable supply voltage supervisor designed by Texas Instruments (TI) to cater to the demanding needs of various electronic applications. This integrated circuit (IC) is engineered to monitor the supply voltage of digital systems, ensuring that the voltage levels remain within specified thresholds for proper operation. The TL7705CPS-B is an essential component for systems that require a high degree of reliability and precision.

At the heart of the TL7705CPS-B is a voltage reference and a comparator that work in tandem to provide accurate voltage supervision. This device is particularly useful in microprocessor (μP) systems, where it can reset the processor whenever the supply voltage drops below a predetermined level, thus preventing system failures and data corruption. The reset output remains operational even when the VCC supply voltage is as low as 1V, which provides an added layer of security for the system during low-voltage conditions.

The TL7705CPS-B comes in a compact 8-pin Small Outline (SO) package, making it suitable for space-constrained applications. It features a fixed-sense threshold voltage of 4.55V, which is preset by the manufacturer, eliminating the need for external adjustments. Additionally, the device offers a typical hysteresis of 50mV to prevent rapid on/off cycling due to minor voltage fluctuations, contributing to the stability of the system it monitors.

With its wide operating temperature range from 0°C to 70°C, the TL7705CPS-B can be deployed in a variety of environments, maintaining consistent performance across different conditions. Its power-on reset generator ensures that the μP system starts operating in a known state, providing an extra layer of protection against unpredictable behavior at startup.

Overall, the TL7705CPS-B from Texas Instruments is a versatile and reliable solution for supply voltage supervision in digital systems. Its precision, compact form factor, and robust design make it an excellent choice for designers looking to enhance system reliability and safeguard against voltage-related issues.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5107 $55.1070
23+ $4.5216 $103.9968
35+ $4.3803 $153.3105
48+ $4.2390 $203.4720
62+ $4.0977 $254.0574
82+ $3.6738 $301.2516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess