EN
  • EN
  • DE

TLA2021IRUGR

Part No TLA2021IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SIGMA-DELTA 10X2QFN  /  12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Mounting SMD (SMT)
Base Product Number TLA2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51659-6-ND,296-TLA2021IRUGRTR,296-51659-2,296-51659-1,296-TLA2021IRUGRDKR,296-51659-2-ND,296-51659-1-ND,296-TLA2021IRUGRCT,296-51659-6,TLA2021IRUGR-ND
Standard Package 3,000
Win Source Part Number 969183-TLA2021IRUGR
Ultra Librarian 3D Model Ultra Librarian TLA2021IRUGR CAD Model

Description

Introducing the Texas Instruments TLA2021IRUGR

The TLA2021IRUGR is a cutting-edge analog-to-digital converter (ADC) brought to you by the renowned Texas Instruments (TI), a leader in semiconductor design and manufacturing. This device is part of TI's extensive portfolio of integrated circuits designed for precision data conversion from analog to digital form. The TLA2021IRUGR is specifically engineered to deliver high performance in a variety of applications, including industrial, automotive, and consumer electronics.

At the core of the TLA2021IRUGR's functionality is its 12-bit resolution, which ensures accurate and reliable data conversion. This level of precision makes it an excellent choice for sensor interfacing, data acquisition systems, and any application where the integrity of the analog signal conversion is paramount.

One of the standout features of the TLA2021IRUGR is its ultra-low power consumption. Operating on a single supply voltage ranging from 2.7V to 5.5V, it is designed for energy-sensitive applications. The device's power efficiency does not compromise its performance, making it ideal for battery-operated devices and portable equipment.

The TLA2021IRUGR offers a high-speed I2C-compatible interface, which allows for easy integration into existing digital systems. This interface supports standard, fast, and high-speed modes, providing flexibility in communication speeds that can be tailored to specific application needs.

With its small form factor, the TLA2021IRUGR comes in a compact X2QFN package, making it suitable for space-constrained designs. This tiny footprint allows designers to minimize the size of their PCB layouts, which is especially beneficial in portable and wearable technology.

Reliability is a hallmark of Texas Instruments products, and the TLA2021IRUGR is no exception. It is designed to operate over an extended temperature range, ensuring consistent performance in varying environmental conditions. Whether it's deployed in industrial control systems or consumer gadgets, this ADC stands up to the rigors of continuous use.

In summary, the TLA2021IRUGR from Texas Instruments is a highly precise, low-power, and versatile ADC solution. Its combination of performance, efficiency, and compact size makes it a top choice for engineers and designers looking to enhance their digital systems with superior analog-to-digital conversion capabilities.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8618 $55.8540
70+ $1.5276 $106.9320
105+ $1.4799 $155.3895
140+ $1.4322 $200.5080
185+ $1.3844 $256.1140
245+ $1.2412 $304.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess