EN
  • EN
  • DE

TLC072AIDR

Part No TLC072AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 19 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Channel Output Current 57mA
Supply Voltage - Operating 4.5 V to 16 V, ±2.25 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032527-TLC072AIDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLC072A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Mexico, Taiwan, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC072AIDR CAD Model

Description

Texas Instruments TLC072AIDR Operational Amplifier

The TLC072AIDR from Texas Instruments is a high-performance, dual operational amplifier (op-amp) integrated circuit that offers a blend of features making it suitable for a wide range of applications. This op-amp combines low noise and high speed with a rail-to-rail output, providing versatility and improved performance in various electronic circuits.

Key Features:

  • Low Noise: The TLC072AIDR provides a low noise density, making it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Speed: With a high slew rate and bandwidth, this op-amp is capable of working effectively in fast signal environments, ensuring minimal distortion and accurate signal reproduction.
  • Rail-to-Rail Output: The ability to swing its output voltage from the power supply rails to within millivolts provides maximum dynamic range, which is particularly useful in single-supply operations or low-voltage applications.
  • Low Power Consumption: Designed for energy efficiency, the TLC072AIDR consumes low power, making it suitable for battery-powered devices and applications where power conservation is a priority.
  • Wide Supply Voltage Range: This op-amp can operate over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with both 5V and 3.3V systems.

Applications:

The TLC072AIDR is adept for a multitude of applications, including:

  • Audio Processing
  • Active Filters
  • Analog to Digital Converters (ADCs)
  • Signal Conditioning
  • Sensor Amplification
  • Professional Audio Equipment
  • Test and Measurement Systems

Package and Quality:

The device comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is a surface-mount package that saves space on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and the TLC072AIDR is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6043 $50.4602
34+ $2.9574 $100.5516
53+ $2.8650 $151.8450
73+ $2.7726 $202.3998
94+ $2.6802 $251.9388
125+ $2.4029 $300.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess