EN
  • EN
  • DE

TLC0820AC

Part No TLC0820AC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE HIGH-SPEED 8-BIT ANALOG-TO-DIGITAL CONVERTERS USING MODIFIED FLASH TECHNIQUES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268648-TLC0820AC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC0820AC CAD Model

Description

The TLC0820AC from Texas Instruments is a high-performance, 8-bit analog-to-digital converter (ADC) designed to provide fast, accurate data conversion for a wide range of applications. This versatile ADC is part of TI's extensive family of data acquisition components, offering a balance between speed and precision that makes it an ideal choice for real-time signal processing tasks.

Key Features

  • Resolution: 8-bit parallel output, providing a fine level of detail in the digital representation of the analog signal.
  • Conversion Rate: Capable of up to 20 million samples per second (MSPS), ensuring that even rapidly changing signals are captured with high fidelity.
  • Input Range: The flexible input range accommodates a variety of signal levels, making the TLC0820AC adaptable to different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is suitable for battery-operated devices or other power-sensitive applications.
  • Easy Interface: The parallel output interface allows for straightforward connection to microprocessors and digital systems without the need for complex wiring or additional components.

Applications

The TLC0820AC is well-suited for a range of applications, including but not limited to:

  • Digital signal processing (DSP)
  • Data acquisition systems
  • Medical instrumentation
  • Communication systems
  • Industrial control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC0820AC is no exception. It is built to meet the rigorous standards of the industry, ensuring that it performs consistently across various temperature ranges and environmental conditions. Whether for professional or hobbyist projects, the TLC0820AC from Texas Instruments is a reliable and efficient choice for your analog-to-digital conversion needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Toko America Inc.
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2441 $56.1969
20+ $5.1234 $102.4680
31+ $4.9633 $153.8623
42+ $4.8032 $201.7344
54+ $4.6431 $250.7274
73+ $4.1628 $303.8844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess