EN
  • EN
  • DE

BAS40-04W/DG

Part No BAS40-04W/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231410-BAS40-04W/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS40-04W/DG CAD Model

Description

The BAS40-04W/DG from NXP Semiconductors is a high-performance Schottky barrier diode designed for surface mount applications. This component is particularly well-suited for high-speed switching and circuit protection in a wide range of electronic devices. Its compact form factor and low forward voltage drop make it an excellent choice for energy-sensitive applications.

Key Features:

  • Low Forward Voltage Drop: The BAS40-04W/DG offers a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during operation.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and quick response times.
  • Surface Mount Package: Its small SOT-323 (SC-70) package allows for efficient use of PCB space, making it suitable for compact electronic designs.
  • Dual Diode Configuration: The device contains two diodes with common cathodes, providing design flexibility and the ability to use in bridge configurations or as two independent Schottky diodes.
  • Low Capacitance: The BAS40-04W/DG has low capacitance, which minimizes the effect on signal integrity, particularly important in RF and high-speed digital applications.
  • Lead-Free and RoHS Compliant: This diode is lead-free and complies with the RoHS directive, making it suitable for use in environmentally-sensitive applications.

Applications:

The BAS40-04W/DG is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • DC-DC converters
  • Protection circuits
  • Power management systems
  • Reverse polarity protection
  • Charge and discharge circuits for capacitors

Technical Specifications:

Parameter Value
Package SOT-323 (SC-70)
Configuration Dual Common Cathode
Maximum Repetitive Reverse Voltage 40 V
Forward Continuous Current 200 mA
Power Dissipation 250 mW

The BAS40-04W/DG Schottky barrier diode is a reliable and efficient solution for high-speed switching and power management in modern electronic circuits, offering designers a balance of performance and compactness.

You May Also Be Interested in

Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess