EN
  • EN
  • DE

TLC14CD

Part No TLC14CD
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC BUTTERWORTH FILTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 4th
Supply Voltage - Operating 5 V to 12 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108065-TLC14CD
Popularity Medium
Supply and Demand Status Balance
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian TLC14CD CAD Model

Description

The Texas Instruments TLC14CD is a high-performance, CMOS digital integrated circuit that has been designed to deliver exceptional power and versatility in a wide range of applications. This device is part of the TLC family, which is renowned for its low power consumption and reliable performance.

Key Features

  • Low Power Consumption: The TLC14CD is optimized for low power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High-Speed Performance: Despite its low power design, the TLC14CD does not compromise on speed, providing swift and efficient processing capabilities.
  • Wide Operating Voltage Range: It can operate over a broad voltage range, ensuring compatibility with a variety of system designs and power supplies.
  • Digital Flexibility: The device offers a multitude of digital functions, allowing for versatile implementation in digital signal processing and control systems.
  • Robust Temperature Range: The TLC14CD is designed to function reliably across a wide temperature spectrum, which is critical for industrial and automotive applications.

Applications

The TLC14CD's combination of low power, high speed, and digital functionality makes it suitable for an array of applications, including:

  • Portable and wearable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications
  • Medical devices
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLC14CD is no exception and is manufactured to meet rigorous standards for performance and reliability. This commitment ensures that the TLC14CD is a product you can depend on for your critical applications.

Technical Support and Documentation

Comprehensive technical support and detailed documentation are available for the TLC14CD, including datasheets, application notes, and design resources. This support enables designers to fully leverage the capabilities of the TLC14CD in their projects.

You May Also Be Interested in

Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,147 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess