EN
  • EN
  • DE

TLC2201ACDR

Part No TLC2201ACDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.9MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.7 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 80μV
Operating Supply Current 1.1mA
Channel Output Current 50mA
Supply Voltage - Operating 4.6 V to 16 V, ±2.3 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083553-TLC2201ACDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2201ACDR CAD Model

Description

The Texas Instruments TLC2201ACDR is a high-precision operational amplifier (op-amp) that offers a perfect blend of low noise, high output drive capability, and low power consumption. This op-amp is part of the TLC2201 family of products designed to meet the needs of a wide array of applications, including instrumentation, sensor conditioning, and data acquisition systems.

Key Features

  • Low Noise: With a low voltage noise density, the TLC2201ACDR is ideal for applications that require a high signal-to-noise ratio.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it suitable for buffering and driving ADC inputs.
  • Low Power Consumption: The device operates with a low quiescent current, which is crucial for battery-powered and energy-efficient designs.
  • Precision: The TLC2201ACDR offers excellent dc precision, which includes low input bias currents and low offset voltage. This makes it a great choice for precision applications.
  • Wide Supply Range: The op-amp can operate from a wide supply range, accommodating single-supply operations and simplifying designs that traditionally require dual supplies.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads, this op-amp ensures reliable performance in a variety of configurations.

Applications

The TLC2201ACDR is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Test Equipment
  • Medical Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Process Control
  • Professional Audio Equipment

Package and Availability

The TLC2201ACDR is offered in a 14-pin SOIC package, ensuring compatibility with standard surface-mount board assembly processes. Texas Instruments provides comprehensive technical support and documentation, making the integration of the TLC2201ACDR into your design a smooth process. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6078 $50.4702
22+ $4.6013 $101.2286
34+ $4.4575 $151.5550
47+ $4.3137 $202.7439
60+ $4.1700 $250.2000
81+ $3.7386 $302.8266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess