EN
  • EN
  • DE

TLC2202AIDR

Part No TLC2202AIDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 1099613-TLC2202AIDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2202AIDR CAD Model

Description

The TLC2202AIDR is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of features that make it suitable for a wide range of applications. This op-amp is characterized by its low noise, high output drive, and low power consumption, making it an ideal choice for battery-powered devices and instrumentation.

Key Features

  • Low Offset Voltage: The TLC2202AIDR offers a typical input offset voltage of just 950 µV, which is excellent for precision applications.
  • High Gain Bandwidth: With a gain bandwidth product of 2.2 MHz, this op-amp is capable of handling a wide range of frequencies, suitable for filtering and signal conditioning tasks.
  • Low Noise: It has a low voltage noise density of 19 nV/√Hz at 1 kHz, minimizing the impact of noise in sensitive applications.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which ensures maximum dynamic range especially in low supply voltage conditions.
  • Low Power Consumption: With a typical quiescent current of 2.4 mA per channel, the TLC2202AIDR is designed for energy-efficient operation.
  • Wide Supply Range: It operates over a wide supply range from 4.4 V to 16 V, accommodating various application requirements.

Applications

The TLC2202AIDR is versatile and can be utilized in a multitude of applications, including:

  • Test and measurement equipment
  • Medical instrumentation
  • Data acquisition systems
  • Active filters
  • Audio processing
  • Industrial process controls

Package and Quality

The TLC2202AIDR comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high standards of reliability and performance, ensuring that it can be used in critical and demanding environments.

Conclusion

Overall, the TLC2202AIDR from Texas Instruments is a high-performance op-amp that combines low power, high precision, and versatility. Whether for professional, industrial, or hobbyist use, this component is engineered to deliver reliable and consistent results in a broad array of electronic applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess