EN
  • EN
  • DE

TLC2262AM

Part No TLC2262AM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268750-TLC2262AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2262AM CAD Model

Description

The Texas Instruments TLC2262AM is a precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This dual operational amplifier is designed with a focus on low-voltage operation and provides functional characteristics that are well-suited for single-supply applications.

Key Features

  • Low Power Consumption: The TLC2262AM is designed for low power consumption, with a typical quiescent current of only 210 µA per channel. This feature makes it an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • Wide Supply Voltage Range: It operates from a single supply voltage ranging from 4 V to 16 V or a dual supply voltage of ±2 V to ±8 V, providing flexibility in various circuit configurations.
  • High Output Drive Capability: Despite its low power consumption, the TLC2262AM can drive loads as low as 2 kΩ with minimal distortion, which is suitable for driving capacitive loads.
  • Low Input Bias Current: The input bias current is extremely low, typically 1 pA, which minimizes errors in high impedance circuit configurations.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.

Applications

The operational amplifier is versatile and can be used in various applications such as:

  • Active filters
  • General-purpose low-voltage applications
  • Battery-powered devices
  • Portable instrumentation
  • Medical devices
  • Analog signal conditioning

Quality and Reliability

The TLC2262AM is built to Texas Instruments' high standards of quality and reliability. It is available in a variety of packages, including the 8-pin SOIC and the 8-pin PDIP, ensuring compatibility with a broad range of PCB layouts and design preferences. The device also features built-in ESD protection and is characterized for operation from -40°C to 85°C, making it reliable for industrial applications.

With its precision performance and low power operation, the TLC2262AM from Texas Instruments is an excellent choice for designers looking for a versatile op-amp that can meet the demands of modern electronic circuits.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $246.8536 $246.8536
2+ $221.3170 $442.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess