EN
  • EN
  • DE

TLC2274AQPWRG4Q1

Part No TLC2274AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LinCMOS™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLC2274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-24515-2, 296-24515-1, TLC2274AQPWRG4Q1-ND, -296-24515-1, -TLC2274AQPWRG4Q1-NDR, 296-24515-6, -296-24515-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899822-TLC2274AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLC2274AQPWRG4Q1 CAD Model

Description

Texas Instruments TLC2274AQPWRG4Q1 Precision Op Amp

The Texas Instruments TLC2274AQPWRG4Q1 is a high-performance, precision operational amplifier that comes in a robust automotive-qualified package. This op amp is designed to meet the rigorous standards of the automotive industry, making it an ideal choice for a wide range of applications, including sensor interfacing, signal conditioning, and active filtering in automotive environments.

With an extended temperature range, the TLC2274AQPWRG4Q1 ensures reliable operation under harsh conditions, which is critical for automotive and industrial applications. The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is especially beneficial when operating at low supply voltages, allowing for better performance in battery-powered devices.

The TLC2274AQPWRG4Q1 boasts a low-noise design with a typical input noise voltage of just 9 nV/√Hz at f = 1 kHz, which makes it suitable for high-fidelity and precision analog applications. Additionally, the low input bias current of the device minimizes errors in applications with high source impedances.

This op amp operates from a single supply voltage ranging from 4.4 V to 16 V or a dual supply of ±2.2 V to ±8 V. The single-supply operation is particularly useful in portable electronics where power efficiency is crucial. The device also features a high slew rate of 3.6 V/µs, which provides fast response times in closed-loop systems.

The TLC2274AQPWRG4Q1 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is well-suited for space-constrained applications. The package is designed to optimize the thermal performance and reliability of the device, ensuring stable operation over its lifetime.

Overall, the TLC2274AQPWRG4Q1 from Texas Instruments is a versatile and reliable choice for designers who require a high-quality op amp that can withstand the demanding conditions of automotive and industrial environments. Its combination of precision, low noise, and robustness makes it an excellent choice for a variety of critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess