EN
  • EN
  • DE

TLC2274MJB

Part No TLC2274MJB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268804-TLC2274MJB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2274MJB CAD Model

Description

Texas Instruments TLC2274MJB Operational Amplifier

The Texas Instruments TLC2274MJB is a high-performance operational amplifier that is designed to meet a wide range of application requirements. This advanced op-amp is part of the LinCMOS™ family, which means it is fabricated with Texas Instruments' proprietary silicon-gate technology. The TLC2274MJB offers a unique blend of speed, precision, and power efficiency, making it suitable for various applications including industrial, automotive, and consumer electronics.

Key Features:

  • Low Noise: The TLC2274MJB boasts a low-noise performance, which is essential for applications requiring high signal integrity.
  • High Output Drive: With its ability to drive high levels of output without distortion, this op-amp is ideal for audio applications and driving capacitive loads.
  • Wide Supply Range: It operates from a single supply range of 4 V to 16 V or from dual supplies of ±2 V to ±8 V, giving designers flexibility in various circuit configurations.
  • Low Power Consumption: The device is optimized for low-voltage, low-power operation, which is critical for battery-powered and portable devices.
  • Rail-to-Rail Output: The TLC2274MJB can output voltages very close to the supply rails, maximizing the dynamic range in single-supply applications.

Applications:

The TLC2274MJB's versatility allows it to be used in a myriad of applications. It is particularly well-suited for:

  • Active filters
  • Data acquisition systems
  • Process controls
  • Medical instrumentation
  • Audio processing
  • Analog-to-digital converters

With its robust design, the TLC2274MJB ensures reliable performance in harsh environments, characterized by its extended industrial temperature range. Its small footprint also allows for compact PCB designs. Whether you're designing for precision analog signal processing or looking for a general-purpose op-amp with excellent power-to-performance ratio, the TLC2274MJB from Texas Instruments is a solid choice that combines functionality and reliability in one integrated circuit.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6407 $85.2814
3+ $34.9873 $104.9619
5+ $33.8939 $169.4695
7+ $32.8006 $229.6042
8+ $31.7072 $253.6576
11+ $28.4272 $312.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess