EN
  • EN
  • DE

TLC2543CDBRG4

Part No TLC2543CDBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268814-TLC2543CDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2543CDBRG4 CAD Model

Description

Overview of Texas Instruments TLC2543CDBRG4

The Texas Instruments TLC2543CDBRG4 is a high-precision, 12-bit Analog-to-Digital Converter (ADC) that offers outstanding performance and versatility for a wide range of data acquisition and signal processing applications. It is designed to provide a perfect balance between speed and resolution, making it an ideal choice for industrial, automotive, and consumer electronics where accurate measurement is crucial.

Key Features

  • High Resolution: The TLC2543CDBRG4 boasts a 12-bit resolution, ensuring fine detail in the analog signals it converts.
  • Multiple Input Channels: It features 11 analog input channels, giving users the flexibility to monitor various sensors and signals simultaneously.
  • Programmable Data Rate: The device supports a programmable acquisition time, allowing users to optimize the conversion speed according to their specific application needs.
  • Auto Sequencing Capability: With its auto-sequencing functionality, the ADC can cycle through multiple channels automatically, simplifying the data collection process.
  • Low Power Consumption: Designed for efficiency, the TLC2543CDBRG4 operates with low power consumption, making it suitable for battery-powered devices.
  • Serial Interface: It incorporates a simple serial interface for easy communication with microcontrollers and digital systems.
  • Analog Input Range: The device can handle a wide range of input voltages, accommodating various signal types.
  • Software Programmable: Users can customize the ADC's settings via software, allowing for a tailored performance that meets the demands of their specific application.

Applications

The TLC2543CDBRG4 is versatile enough to be used in a variety of applications, including:

  • Data loggers
  • Temperature control systems
  • Battery-operated equipment
  • Medical instruments
  • Process control systems
  • Portable instrumentation

Overall, the TLC2543CDBRG4 from Texas Instruments is a robust and reliable ADC solution that offers precision, flexibility, and ease of use for engineers and designers looking to enhance their systems with accurate data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess