EN
  • EN
  • DE

TLC254ID

Part No TLC254ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 14SOIC / Op Amp Quad Low Power Amplifier ±8V/16V 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 5.3 V/μs
GBP - Gain Bandwidth Product 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Operating Supply Current 4.5mA
Dual Supply Voltage (±) 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 796913-TLC254ID
Popularity Medium
Supply and Demand Status Limited
Family Name TLC254
Introduction Date January 02, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLC254ID CAD Model

Description

Texas Instruments TLC254ID Precision Quad Operational Amplifier

The TLC254ID from Texas Instruments is a high-precision quad operational amplifier that integrates four independent op-amps into a single 14-pin SOIC package. This device is designed for a wide range of applications, including process control, test and measurement equipment, and consumer electronics. Its combination of features makes it a versatile choice for designers looking to optimize performance and power efficiency.

Key Features

  • Low Offset Voltage: The TLC254ID offers a low input offset voltage, which is crucial for applications requiring high accuracy and precision.
  • High Input Impedance: With a high input impedance, the device minimizes the loading effect on input signals, preserving signal integrity.
  • Low Power Consumption: This op-amp is designed for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It operates with a supply voltage range from 4.5 V to 16 V, accommodating various power supply requirements.
  • Single or Dual Supply Operation: The TLC254ID can be used with either a single supply or dual supplies, providing flexibility in system design.
  • Output Short-Circuit Protection: Built-in short-circuit protection helps to safeguard the device and the surrounding circuitry from damage due to output short circuits.

Applications

The TLC254ID is well-suited for a broad array of applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Audio Processing
  • Industrial Control Systems
  • Medical Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TLC254ID is no exception, as it is designed and manufactured to meet the high standards expected from a leading semiconductor company. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

Whether you're designing a sophisticated industrial system or a compact consumer device, the TLC254ID offers the performance, power efficiency, and reliability that your project demands.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess