EN
  • EN
  • DE

TLC25L2BCDR

Part No TLC25L2BCDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217805-TLC25L2BCDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC25L2BCDR CAD Model

Description

The TLC25L2BCDR from Texas Instruments is a high-quality, precision operational amplifier (op-amp) designed to cater to a wide range of applications that require low power consumption and stable operation over time and temperature. This op-amp is part of the LinCMOS™ family, which combines silicon-gate CMOS technology with Texas Instruments' proven bipolar processing to create a unique set of characteristics that are ideal for battery-powered and portable applications.

Key Features:

  • Low Power Consumption: The TLC25L2BCDR is optimized for low power, making it suitable for battery-powered devices, where extending battery life is crucial.
  • High Input Impedance: This feature minimizes the loading effect on input sources, preserving signal integrity and making the op-amp suitable for high-impedance sensor interfaces and buffer applications.
  • Low Offset Voltage: A low input offset voltage ensures accuracy in measurement and control systems, reducing the need for additional calibration and compensation circuitry.
  • Wide Supply Range: The device can operate from a supply range of ±1.35V to ±8V (or +2.7V to +16V for single supply), which provides flexibility in designing both single and dual supply systems.
  • Rail-to-Rail Output: The ability to swing the output voltage close to the supply rails makes the op-amp efficient in utilizing the full dynamic range, ideal for data acquisition systems.

Applications:

  • Portable Instruments
  • Test Equipment
  • Analog Signal Conditioning
  • Battery-Powered Devices
  • Data Acquisition Systems

The TLC25L2BCDR comes in a small-outline package, designated by the suffix 'CDR', which is suitable for space-constrained applications. It is characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Whether you're designing for consumer electronics, industrial instrumentation, or medical devices, the TLC25L2BCDR op-amp from Texas Instruments is a versatile choice that combines performance, power efficiency, and stability in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4870 $54.8700
23+ $4.5022 $103.5506
35+ $4.3615 $152.6525
48+ $4.2208 $202.5984
62+ $4.0801 $252.9662
83+ $3.6580 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess