EN
  • EN
  • DE

TLC2652IP

Part No TLC2652IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.9MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 3.1 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.6μV
Operating Supply Current 1.5mA
Channel Output Current 50mA
Supply Voltage - Operating 3.8 V to 16 V, ±1.9 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108182-TLC2652IP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2652IP CAD Model

Description

Overview of Texas Instruments TLC2652IP

The TLC2652IP is a high-precision operational amplifier (op-amp) developed by Texas Instruments, designed to offer outstanding performance for applications requiring low noise and high input impedance. This advanced Chopper-Stabilized device is part of the TLC265x family, which is known for its reliability and versatility in various electronic circuits.

Key Features

  • Low Noise: The TLC2652IP boasts an exceptionally low level of noise, making it ideal for sensitive applications such as audio processing and instrumentation.
  • High Input Impedance: With its high input impedance, the op-amp minimizes loading on the input signal source, preserving signal integrity.
  • Precision: The device is designed for precision, offering a stable and accurate performance that is crucial for measurement and control systems.
  • Chopper-Stabilized: The chopper-stabilized technique used in this op-amp significantly reduces the input offset voltage and drift over time and temperature, enhancing the overall stability of the amplifier.

Applications

The TLC2652IP is suitable for a wide range of applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • Data acquisition systems
  • Industrial process controls
  • Precision analog circuits

Product Specifications

Some of the technical specifications of the TLC2652IP include:

  • Supply voltage range: ±4.5V to ±8V
  • Input offset voltage: Typically 10 µV
  • Low noise: 0.45 µVp-p at 0.1 Hz to 10 Hz
  • Phase margin: 85 degrees with a 100 pF capacitive load
  • Package type: PDIP (Plastic Dual Inline Package)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC2652IP is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Whether you are designing a high-fidelity audio system or a precision control circuit, the TLC2652IP from Texas Instruments is a top choice for professionals seeking the best in low-noise, high-accuracy operational amplifiers.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess