EN
  • EN
  • DE

TLC2654AM8DR

Part No TLC2654AM8DR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1099620-TLC2654AM8DR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2654AM8DR CAD Model

Description

The TLC2654AM8DR is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to meet the requirements of sophisticated electronic equipment. This advanced op-amp features a combination of low offset voltage, high input impedance, low drift, and low power consumption, making it ideal for a wide range of applications including medical instrumentation, process control, and precision data acquisition systems.

Key Features

  • Low Input Offset Voltage: The TLC2654AM8DR boasts an impressively low input offset voltage, which greatly enhances measurement accuracy and stability over time and temperature variations.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal source, preserving signal integrity across a broad spectrum of applications.
  • Low Drift: Temperature-induced drift is minimized, ensuring consistent performance and reliability over a wide range of operating conditions.
  • Low Power Consumption: The device is designed for energy-efficient operation, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Advanced LinCMOS™ Technology: Manufactured using Texas Instruments' LinCMOS™ process, the TLC2654AM8DR offers the benefits of CMOS technology, including high functionality with low power requirements.

Applications

The TLC2654AM8DR's combination of features makes it highly versatile for use in:

  • Test Equipment
  • Medical Instrumentation
  • Process Control Systems
  • Analog Power Supplies
  • Precision Data Acquisition Systems
  • Professional Audio Equipment

Package and Availability

The TLC2654AM8DR is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, providing reliable performance in a wide range of environmental conditions. As a product of Texas Instruments, customers can expect exceptional quality and support for this precision operational amplifier.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess