EN
  • EN
  • DE

TLC2654AMP

Part No TLC2654AMP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268846-TLC2654AMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2654AMP CAD Model

Description

Introducing the Texas Instruments TLC2654AMP Precision Operational Amplifier

The TLC2654AMP is a high-precision operational amplifier from the reputable electronics manufacturer, Texas Instruments. This advanced op-amp is designed for a wide range of applications, including medical equipment, test instrumentation, and precision data systems. Its exceptional performance and reliability make it an ideal choice for professionals seeking accuracy and stability in their electronic designs.

Key Features of the TLC2654AMP

  • High Precision: The TLC2654AMP boasts an impressive level of precision, which is critical for applications that require accurate signal amplification and processing.
  • Low Noise: This operational amplifier features a low-noise design, minimizing the interference and allowing for clearer signal transmission.
  • Low Offset Voltage: With a low input offset voltage, the TLC2654AMP ensures that the output signal is a true representation of the input, with minimal deviation or error.
  • Advanced LinCMOS Technology: Texas Instruments' LinCMOS technology provides the benefits of low power consumption while maintaining high performance, making the TLC2654AMP an energy-efficient choice.
  • Wide Supply Range: The device can operate on a wide supply voltage range, accommodating various power requirements and making it versatile for different system designs.

Applications

The TLC2654AMP is well-suited for a variety of applications, including:

  • Professional-grade audio equipment
  • Precision analog-to-digital converters
  • Medical instrumentation
  • Industrial process controls
  • Test and measurement systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC2654AMP is no exception. Each unit is built to meet high standards, ensuring consistent performance and longevity, even in demanding environments.

In conclusion, the TLC2654AMP from Texas Instruments stands out as a high-precision, low-noise operational amplifier that is perfect for applications where accuracy and stability are paramount. Its advanced features and reliable performance make it a top choice for engineers and designers in a broad range of industries.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess